Capital Lighting, Inc. AJC-8624 Mid. Chandeliers-Glass Up 482439

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade

Suppliers

Company
Product
Description
Supplier Links
AJC-8624 Mid. Chandeliers-Glass Up - 482439 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8624 Mid. Chandeliers-Glass Up
482439
AJC-8624 Mid. Chandeliers-Glass Up 482439
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moonlight Silver Product Name: Antique Mirror Shade

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moonlight Silver
Product Name: Antique Mirror Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482439
Product Name AJC-8624 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details