Capital Lighting, Inc. AJC-8630 Large Chandeliers-Candle 482430

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
AJC-8630 Large Chandeliers-Candle - 482430 - Capital Lighting, Inc.
Columbus, OH, USA
AJC-8630 Large Chandeliers-Candle
482430
AJC-8630 Large Chandeliers-Candle 482430
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482430
Product Name AJC-8630 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details