Capital Lighting, Inc. JRL-6454 Lamps-Table Lamps 482425

Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Brass with Black Product Name: Black Embroidery
Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Brass with Black Product Name: Black Embroidery

Suppliers

Company
Product
Description
Supplier Links
JRL-6454 Lamps-Table Lamps - 482425 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6454 Lamps-Table Lamps
482425
JRL-6454 Lamps-Table Lamps 482425
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Brass with Black Product Name: Black Embroidery

PRODUCT DETAILS / SPECS
Height: 20.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Brass with Black
Product Name: Black Embroidery

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482425
Product Name JRL-6454 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details