Capital Lighting, Inc. JRL-6452 Lamps-Table Lamps 482422

Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Qty: 1 Wattage: 150 Finish: Brass Product Name: Gold Shade Glass: Leopard Glass
Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Qty: 1 Wattage: 150 Finish: Brass Product Name: Gold Shade Glass: Leopard Glass

Suppliers

Company
Product
Description
Supplier Links
JRL-6452 Lamps-Table Lamps - 482422 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6452 Lamps-Table Lamps
482422
JRL-6452 Lamps-Table Lamps 482422
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Qty: 1 Wattage: 150 Finish: Brass Product Name: Gold Shade Glass: Leopard Glass

PRODUCT DETAILS / SPECS
Height: 39.00
Bulb
Qty: 1
Wattage: 150
Finish: Brass
Product Name: Gold Shade
Glass: Leopard Glass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482422
Product Name JRL-6452 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details