PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 26.50
Bulb
Qty: 8
Wattage: 60
Finish: Polished Nickel with Antique Silve
Product Name: Antiqued Mirror Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 482414 |
| Product Name | AJC-8636 Mid. Chandeliers-Glass Up |
| Application | Residential |