PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 25
Product Name: Antiqued Gold Pleated Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 482410 |
| Product Name | JRL-5611 Lamps-Table Lamps |
| Application | Residential |