Capital Lighting, Inc. JRL-6044 Lamps-Table Lamps 482406

Description
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Column with Corinthian Capitols Product Name: Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Column with Corinthian Capitols Product Name: Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6044 Lamps-Table Lamps - 482406 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6044 Lamps-Table Lamps
482406
JRL-6044 Lamps-Table Lamps 482406
PRODUCT DETAILS / SPECS Height: 43.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Crystal Column with Corinthian Capitols Product Name: Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 43.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Crystal Column with Corinthian Capitols
Product Name: Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482406
Product Name JRL-6044 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details