Capital Lighting, Inc. JRL-6176 Lamps-Table Lamps 482405

Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood Column with Leaves Product Name: Oval
Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood Column with Leaves Product Name: Oval

Suppliers

Company
Product
Description
Supplier Links
JRL-6176 Lamps-Table Lamps - 482405 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6176 Lamps-Table Lamps
482405
JRL-6176 Lamps-Table Lamps 482405
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Wood Column with Leaves Product Name: Oval

PRODUCT DETAILS / SPECS
Height: 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Wood Column with Leaves
Product Name: Oval

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482405
Product Name JRL-6176 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details