Capital Lighting, Inc. JRL-6174 Lamps-Table Lamps 482402

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6174 Lamps-Table Lamps - 482402 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6174 Lamps-Table Lamps
482402
JRL-6174 Lamps-Table Lamps 482402
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482402
Product Name JRL-6174 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details