Capital Lighting, Inc. JRL-6062 Lamps-Floor Lamps 482401

Description
PRODUCT DETAILS / SPECS Height: 76.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pickled Chestnut Product Name: Antiqued Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 76.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pickled Chestnut Product Name: Antiqued Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-6062 Lamps-Floor Lamps - 482401 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-6062 Lamps-Floor Lamps
482401
JRL-6062 Lamps-Floor Lamps 482401
PRODUCT DETAILS / SPECS Height: 76.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Pickled Chestnut Product Name: Antiqued Gold Shade

PRODUCT DETAILS / SPECS
Height: 76.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Pickled Chestnut
Product Name: Antiqued Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482401
Product Name JRL-6062 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details