Capital Lighting, Inc. JRL-7396 Lamps-Table Lamps 482391

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold and White Product Name: French Beige
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold and White Product Name: French Beige

Suppliers

Company
Product
Description
Supplier Links
JRL-7396 Lamps-Table Lamps - 482391 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7396 Lamps-Table Lamps
482391
JRL-7396 Lamps-Table Lamps 482391
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gold and White Product Name: French Beige

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gold and White
Product Name: French Beige

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482391
Product Name JRL-7396 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details