Capital Lighting, Inc. JRL-7397 Lamps-Table Lamps 482390

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and White Product Name: Off White Shade
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and White Product Name: Off White Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7397 Lamps-Table Lamps - 482390 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7397 Lamps-Table Lamps
482390
JRL-7397 Lamps-Table Lamps 482390
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black and White Product Name: Off White Shade

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black and White
Product Name: Off White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482390
Product Name JRL-7397 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details