Capital Lighting, Inc. JRL-7650 Lamps-Table Lamps 482384

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon and Braisen Crackle Product Name: Charcoal Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon and Braisen Crackle Product Name: Charcoal Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7650 Lamps-Table Lamps - 482384 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7650 Lamps-Table Lamps
482384
JRL-7650 Lamps-Table Lamps 482384
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Caledon and Braisen Crackle Product Name: Charcoal Brown Shade

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Caledon and Braisen Crackle
Product Name: Charcoal Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482384
Product Name JRL-7650 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details