Capital Lighting, Inc. JRL-7403 Lamps-Floor Lamps 482379

Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brass, Acrylic and Glass Product Name: Oyster Shade
Description
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brass, Acrylic and Glass Product Name: Oyster Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7403 Lamps-Floor Lamps - 482379 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7403 Lamps-Floor Lamps
482379
JRL-7403 Lamps-Floor Lamps 482379
PRODUCT DETAILS / SPECS Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brass, Acrylic and Glass Product Name: Oyster Shade

PRODUCT DETAILS / SPECS
Height: 61.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brass, Acrylic and Glass
Product Name: Oyster Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482379
Product Name JRL-7403 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details