Capital Lighting, Inc. JRL-7410 Lamps-Table Lamps 482377

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Finished Product Name: French Beige And Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Finished Product Name: French Beige And Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7410 Lamps-Table Lamps - 482377 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7410 Lamps-Table Lamps
482377
JRL-7410 Lamps-Table Lamps 482377
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Hand Finished Product Name: French Beige And Gold Shade

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Hand Finished
Product Name: French Beige And Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482377
Product Name JRL-7410 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details