PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Suede Biscuit Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 482356 |
| Product Name | JRL-7635 Lamps-Table Lamps |
| Application | Residential |