Capital Lighting, Inc. JRL-7638 Lamps-Table Lamps 482353

Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7638 Lamps-Table Lamps - 482353 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7638 Lamps-Table Lamps
482353
JRL-7638 Lamps-Table Lamps 482353
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Linen Shade

PRODUCT DETAILS / SPECS
Height: 26.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482353
Product Name JRL-7638 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details