Capital Lighting, Inc. JRL-7444 Lamps-Table Lamps 482344

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Brown Product Name: Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Brown Product Name: Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7444 Lamps-Table Lamps - 482344 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7444 Lamps-Table Lamps
482344
JRL-7444 Lamps-Table Lamps 482344
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Finished Brown Product Name: Linen Shade

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Finished Brown
Product Name: Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482344
Product Name JRL-7444 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details