Capital Lighting, Inc. JRL-7533 Lamps-Table Lamps 482337

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Product Name: Two Headed Ceramic Bird Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Product Name: Two Headed Ceramic Bird Lamp

Suppliers

Company
Product
Description
Supplier Links
JRL-7533 Lamps-Table Lamps - 482337 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7533 Lamps-Table Lamps
482337
JRL-7533 Lamps-Table Lamps 482337
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hand Painted Product Name: Two Headed Ceramic Bird Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hand Painted
Product Name: Two Headed Ceramic Bird Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482337
Product Name JRL-7533 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details