Capital Lighting, Inc. JRL-7629 Lamps-Table Lamps 482328

Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Graphite Pottery Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Graphite Pottery Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7629 Lamps-Table Lamps - 482328 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7629 Lamps-Table Lamps
482328
JRL-7629 Lamps-Table Lamps 482328
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Graphite Pottery Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 35.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Graphite Pottery
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482328
Product Name JRL-7629 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details