Capital Lighting, Inc. JRL-7627 Lamps-Table Lamps 482325

Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Squattie Product Name: Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Squattie Product Name: Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7627 Lamps-Table Lamps - 482325 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7627 Lamps-Table Lamps
482325
JRL-7627 Lamps-Table Lamps 482325
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Bone Squattie Product Name: Brown Shade

PRODUCT DETAILS / SPECS
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Bone Squattie
Product Name: Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482325
Product Name JRL-7627 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details