Capital Lighting, Inc. JRL-7582 Lamps-Table Lamps 482318

Description
PRODUCT DETAILS / SPECS Height: 45.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Leaves on Hand Carved Product Name: Hand Finished Shade
Description
PRODUCT DETAILS / SPECS Height: 45.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Leaves on Hand Carved Product Name: Hand Finished Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7582 Lamps-Table Lamps - 482318 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7582 Lamps-Table Lamps
482318
JRL-7582 Lamps-Table Lamps 482318
PRODUCT DETAILS / SPECS Height: 45.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Silver Leaves on Hand Carved Product Name: Hand Finished Shade

PRODUCT DETAILS / SPECS
Height: 45.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Silver Leaves on Hand Carved
Product Name: Hand Finished Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482318
Product Name JRL-7582 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details