Capital Lighting, Inc. JRL-8140 Lamps-Table Lamps 482296

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Pleated Cream
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Pleated Cream

Suppliers

Company
Product
Description
Supplier Links
JRL-8140 Lamps-Table Lamps - 482296 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8140 Lamps-Table Lamps
482296
JRL-8140 Lamps-Table Lamps 482296
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Pleated Cream

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Pleated Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482296
Product Name JRL-8140 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details