Capital Lighting, Inc. JRL-8277 Lamps-Table Lamps 482284

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Blue and White Product Name: Cream Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Blue and White Product Name: Cream Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8277 Lamps-Table Lamps - 482284 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8277 Lamps-Table Lamps
482284
JRL-8277 Lamps-Table Lamps 482284
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tuscan Blue and White Product Name: Cream Linen Shade

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tuscan Blue and White
Product Name: Cream Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482284
Product Name JRL-8277 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details