Capital Lighting, Inc. JRL-8150 Lamps-Floor Lamps 482279

Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Wood Column Product Name: Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Wood Column Product Name: Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8150 Lamps-Floor Lamps - 482279 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8150 Lamps-Floor Lamps
482279
JRL-8150 Lamps-Floor Lamps 482279
PRODUCT DETAILS / SPECS Height: 33.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Wood Column Product Name: Beige Shade

PRODUCT DETAILS / SPECS
Height: 33.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Wood Column
Product Name: Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482279
Product Name JRL-8150 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details