Capital Lighting, Inc. JRL-8153 Lamps-Table Lamps 482276

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Acid Etched Product Name: Charcoal Shade
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Acid Etched Product Name: Charcoal Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8153 Lamps-Table Lamps - 482276 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8153 Lamps-Table Lamps
482276
JRL-8153 Lamps-Table Lamps 482276
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Acid Etched Product Name: Charcoal Shade

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Acid Etched
Product Name: Charcoal Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482276
Product Name JRL-8153 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details