Capital Lighting, Inc. JRL-8152 Lamps-Table Lamps 482274

Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Reclaimed Wood
Description
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Reclaimed Wood

Suppliers

Company
Product
Description
Supplier Links
JRL-8152 Lamps-Table Lamps - 482274 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8152 Lamps-Table Lamps
482274
JRL-8152 Lamps-Table Lamps 482274
PRODUCT DETAILS / SPECS Height: 39.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Reclaimed Wood

PRODUCT DETAILS / SPECS
Height: 39.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Reclaimed Wood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482274
Product Name JRL-8152 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details