Capital Lighting, Inc. JRL-8265 Lamps-Table Lamps 482253

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass with Crystal Leaves and Berries Product Name: Cloud Cream Shade
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass with Crystal Leaves and Berries Product Name: Cloud Cream Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8265 Lamps-Table Lamps - 482253 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8265 Lamps-Table Lamps
482253
JRL-8265 Lamps-Table Lamps 482253
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass with Crystal Leaves and Berries Product Name: Cloud Cream Shade

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brass with Crystal Leaves and Berries
Product Name: Cloud Cream Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482253
Product Name JRL-8265 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details