Capital Lighting, Inc. JRL-8180 Lamps-Table Lamps 482245

Description
PRODUCT DETAILS / SPECS Height: 48.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Cornstalk Shade
Description
PRODUCT DETAILS / SPECS Height: 48.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Cornstalk Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8180 Lamps-Table Lamps - 482245 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8180 Lamps-Table Lamps
482245
JRL-8180 Lamps-Table Lamps 482245
PRODUCT DETAILS / SPECS Height: 48.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Cornstalk Shade

PRODUCT DETAILS / SPECS
Height: 48.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Cornstalk Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482245
Product Name JRL-8180 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details