Capital Lighting, Inc. JRL-8175 Lamps-Table Lamps 482243

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8175 Lamps-Table Lamps - 482243 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8175 Lamps-Table Lamps
482243
JRL-8175 Lamps-Table Lamps 482243
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brass
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482243
Product Name JRL-8175 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details