PRODUCT DETAILS / SPECS
Height: 42.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: French Polish
Product Name: Dark Beige Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 482234 |
| Product Name | JRL-8202 Lamps-Table Lamps |
| Application | Residential |