Capital Lighting, Inc. JRL-8234 Lamps-Table Lamps 482218

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass, Bronze, Silver and Black Product Name: Charcoal Brown And Gold Box Pleat Shade
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass, Bronze, Silver and Black Product Name: Charcoal Brown And Gold Box Pleat Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8234 Lamps-Table Lamps - 482218 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8234 Lamps-Table Lamps
482218
JRL-8234 Lamps-Table Lamps 482218
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brass, Bronze, Silver and Black Product Name: Charcoal Brown And Gold Box Pleat Shade

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brass, Bronze, Silver and Black
Product Name: Charcoal Brown And Gold Box Pleat Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482218
Product Name JRL-8234 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details