Capital Lighting, Inc. JRL-8230 Lamps-Table Lamps 482211

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Glass Product Name: Gold
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Glass Product Name: Gold

Suppliers

Company
Product
Description
Supplier Links
JRL-8230 Lamps-Table Lamps - 482211 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8230 Lamps-Table Lamps
482211
JRL-8230 Lamps-Table Lamps 482211
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gloss Black Glass Product Name: Gold

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gloss Black Glass
Product Name: Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482211
Product Name JRL-8230 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details