Capital Lighting, Inc. JRL-8235 Lamps-Table Lamps 482209

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Pleated Product Name: Charcoal Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Pleated Product Name: Charcoal Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8235 Lamps-Table Lamps - 482209 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8235 Lamps-Table Lamps
482209
JRL-8235 Lamps-Table Lamps 482209
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Pleated Product Name: Charcoal Brown Shade

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Pleated
Product Name: Charcoal Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482209
Product Name JRL-8235 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details