Capital Lighting, Inc. JRL-8246 Lamps-Table Lamps 482208

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Flax Linen Shade
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Flax Linen Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-8246 Lamps-Table Lamps - 482208 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-8246 Lamps-Table Lamps
482208
JRL-8246 Lamps-Table Lamps 482208
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Flax Linen Shade

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Flax Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482208
Product Name JRL-8246 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details