PRODUCT DETAILS / SPECS
Height: 68.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Hand Painted
Product Name: French Beige Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 482195 |
| Product Name | JRL-7685 Lamps-Floor Lamps |
| Application | Residential |