Capital Lighting, Inc. JRL-7683 Lamps-Table Lamps 482190

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Hand Painted Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Hand Painted Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7683 Lamps-Table Lamps - 482190 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7683 Lamps-Table Lamps
482190
JRL-7683 Lamps-Table Lamps 482190
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Hand Painted Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Hand Painted
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482190
Product Name JRL-7683 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details