Capital Lighting, Inc. JRL-7906 Lamps-Table Lamps 482184

Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mirrored Cube Product Name: Sepia Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mirrored Cube Product Name: Sepia Brown Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7906 Lamps-Table Lamps - 482184 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7906 Lamps-Table Lamps
482184
JRL-7906 Lamps-Table Lamps 482184
PRODUCT DETAILS / SPECS Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mirrored Cube Product Name: Sepia Brown Shade

PRODUCT DETAILS / SPECS
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mirrored Cube
Product Name: Sepia Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482184
Product Name JRL-7906 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details