Capital Lighting, Inc. JRL-7918 Lamps-Table Lamps 482182

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Hammered Metal Product Name: Light Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Hammered Metal Product Name: Light Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7918 Lamps-Table Lamps - 482182 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7918 Lamps-Table Lamps
482182
JRL-7918 Lamps-Table Lamps 482182
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Hammered Metal Product Name: Light Gold Shade

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Hammered Metal
Product Name: Light Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482182
Product Name JRL-7918 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details