Capital Lighting, Inc. JRL-7909 Lamps-Table Lamps 482181

Description
PRODUCT DETAILS / SPECS Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Blue Product Name: Hand Finished Antique White Shade
Description
PRODUCT DETAILS / SPECS Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Blue Product Name: Hand Finished Antique White Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7909 Lamps-Table Lamps - 482181 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7909 Lamps-Table Lamps
482181
JRL-7909 Lamps-Table Lamps 482181
PRODUCT DETAILS / SPECS Height: 36.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Vintage Blue Product Name: Hand Finished Antique White Shade

PRODUCT DETAILS / SPECS
Height: 36.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Vintage Blue
Product Name: Hand Finished Antique White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482181
Product Name JRL-7909 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details