Capital Lighting, Inc. JRL-7688 Lamps-Table Lamps 482179

Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Cream Shade
Description
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Cream Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7688 Lamps-Table Lamps - 482179 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7688 Lamps-Table Lamps
482179
JRL-7688 Lamps-Table Lamps 482179
PRODUCT DETAILS / SPECS Height: 23.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Cream Shade

PRODUCT DETAILS / SPECS
Height: 23.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Cream Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482179
Product Name JRL-7688 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details