Capital Lighting, Inc. JRL-7692 Lamps-Table Lamps 482176

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7692 Lamps-Table Lamps - 482176 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7692 Lamps-Table Lamps
482176
JRL-7692 Lamps-Table Lamps 482176
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Light Beige Shade

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Light Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482176
Product Name JRL-7692 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details