Capital Lighting, Inc. JRL-7889 Lamps-Table Lamps 482157

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chocolate Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chocolate Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7889 Lamps-Table Lamps - 482157 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7889 Lamps-Table Lamps
482157
JRL-7889 Lamps-Table Lamps 482157
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chocolate Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chocolate
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482157
Product Name JRL-7889 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details