Capital Lighting, Inc. JRL-7891 Lamps-Table Lamps 482156

Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Oyster Shade
Description
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Oyster Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7891 Lamps-Table Lamps - 482156 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7891 Lamps-Table Lamps
482156
JRL-7891 Lamps-Table Lamps 482156
PRODUCT DETAILS / SPECS Height: 39.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Product Name: Oyster Shade

PRODUCT DETAILS / SPECS
Height: 39.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Product Name: Oyster Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482156
Product Name JRL-7891 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details