Capital Lighting, Inc. JRL-7897 Lamps-Table Lamps 482155

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Red and Gold Product Name: Brass Shade
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Red and Gold Product Name: Brass Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7897 Lamps-Table Lamps - 482155 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7897 Lamps-Table Lamps
482155
JRL-7897 Lamps-Table Lamps 482155
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Weathered Red and Gold Product Name: Brass Shade

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Weathered Red and Gold
Product Name: Brass Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482155
Product Name JRL-7897 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details