Capital Lighting, Inc. JRL-7893 Lamps-Table Lamps 482151

Description
PRODUCT DETAILS / SPECS Height: 40.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Prussian Blue Product Name: Hand Finished Shade
Description
PRODUCT DETAILS / SPECS Height: 40.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Prussian Blue Product Name: Hand Finished Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7893 Lamps-Table Lamps - 482151 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7893 Lamps-Table Lamps
482151
JRL-7893 Lamps-Table Lamps 482151
PRODUCT DETAILS / SPECS Height: 40.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Prussian Blue Product Name: Hand Finished Shade

PRODUCT DETAILS / SPECS
Height: 40.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Prussian Blue
Product Name: Hand Finished Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482151
Product Name JRL-7893 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details