Capital Lighting, Inc. JRL-7894 Lamps-Table Lamps 482150

Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crackled Product Name: French Beige Shade
Description
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crackled Product Name: French Beige Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7894 Lamps-Table Lamps - 482150 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7894 Lamps-Table Lamps
482150
JRL-7894 Lamps-Table Lamps 482150
PRODUCT DETAILS / SPECS Height: 42.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Crackled Product Name: French Beige Shade

PRODUCT DETAILS / SPECS
Height: 42.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Crackled
Product Name: French Beige Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482150
Product Name JRL-7894 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details