Capital Lighting, Inc. JRL-7726 Lamps-Floor Lamps 482145

Description
PRODUCT DETAILS / SPECS Height: 70.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spiral Wood Product Name: Antique Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 70.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spiral Wood Product Name: Antique Gold Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7726 Lamps-Floor Lamps - 482145 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7726 Lamps-Floor Lamps
482145
JRL-7726 Lamps-Floor Lamps 482145
PRODUCT DETAILS / SPECS Height: 70.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spiral Wood Product Name: Antique Gold Shade

PRODUCT DETAILS / SPECS
Height: 70.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Spiral Wood
Product Name: Antique Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482145
Product Name JRL-7726 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details