Capital Lighting, Inc. JRL-7724 Lamps-Table Lamps 482142

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Wood Product Name: Gold Painted Paper Shade
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Wood Product Name: Gold Painted Paper Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7724 Lamps-Table Lamps - 482142 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7724 Lamps-Table Lamps
482142
JRL-7724 Lamps-Table Lamps 482142
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Wood Product Name: Gold Painted Paper Shade

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed Wood
Product Name: Gold Painted Paper Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482142
Product Name JRL-7724 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details