Capital Lighting, Inc. JRL-7722 Lamps-Table Lamps 482140

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Porcelain with Metal Product Name: Light Gold Stripes Shade
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Porcelain with Metal Product Name: Light Gold Stripes Shade

Suppliers

Company
Product
Description
Supplier Links
JRL-7722 Lamps-Table Lamps - 482140 - Capital Lighting, Inc.
Columbus, OH, USA
JRL-7722 Lamps-Table Lamps
482140
JRL-7722 Lamps-Table Lamps 482140
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Porcelain with Metal Product Name: Light Gold Stripes Shade

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Golden Porcelain with Metal
Product Name: Light Gold Stripes Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 482140
Product Name JRL-7722 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details